Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 0997020.WXN

Description
This 20 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 20 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 0997020.WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
0997020.WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 0997020.WXN
This 20 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 20 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0997020.WXN
Circuit Protection Fuse 139-0997020.WXN
Electric Fuse, Product overview: 0997020.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997020.WXN can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0997020.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997020.WXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 552329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
552329
Car Fuses 552329
Littelfuse 0997020.WXN Automotive Fuse

Littelfuse 0997020.WXN Automotive Fuse

Supplier's Site
Fuses - F1876-ND - DigiKey
Thief River Falls, MN, United States
20A AC 58V DC Fuse Automotive Holder Blade, Miniature

20A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses - 1361537-0997020.WXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361537-0997020.WXN
Circuit Protection - Fuses 1361537-0997020.WXN
Win Source Part Number: 1361537-0997020.WXN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MINI® 997 Package: Bulk Product Status: Active Package / Case: Blade, Miniature Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Color: Yellow Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 380 DC Cold Resistance: 0.00321 Ohms

Win Source Part Number: 1361537-0997020.WXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MINI® 997
Package: Bulk
Product Status: Active
Package / Case: Blade, Miniature
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Color: Yellow
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 380
DC Cold Resistance: 0.00321 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0997020.WXN
FUSE AUTO 20A 58VDC BLADE MINI

FUSE AUTO 20A 58VDC BLADE MINI

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0997020.WXN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0997020.WXN
TVS/Fuse/Board Level Protection >> Automotive Fuses 0997020.WXN
58V 1kA Fuse Automotive Holder Blade 20A - Automotive Fuses ROHS

58V 1kA Fuse Automotive Holder Blade 20A - Automotive Fuses ROHS

Supplier's Site Datasheet
Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse - 79J5395 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse
79J5395
Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse 79J5395
AUTO BLADE FUSE, 2A, 58V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 2A, 58V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0997020.WXN 139-0997020.WXN 552329 F1876-ND 1361537-0997020.WXN 0997020.WXN 0997020.WXN 79J5395
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Circuit Protection Fuse Car Fuses Fuses Circuit Protection - Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse
Fuse Type Miniature; Automotive; Blade Automotive Blade Automotive; Blade Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Fuse Material Polyamide
Rated Voltage 58 volts 58 volts 58 volts 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF520/VF520-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details