Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 0997010.WXN

Description
This 10 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 10 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 0997010.WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
0997010.WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 0997010.WXN
This 10 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 10 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Red housing indicates 10 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Circuit Protection - Fuses - 1361536-0997010.WXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361536-0997010.WXN
Circuit Protection - Fuses 1361536-0997010.WXN
Win Source Part Number: 1361536-0997010.WXN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MINI® 997 Package: Bulk Product Status: Active Package / Case: Blade, Miniature Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Color: Red Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 93 DC Cold Resistance: 0.00742 Ohms

Win Source Part Number: 1361536-0997010.WXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MINI® 997
Package: Bulk
Product Status: Active
Package / Case: Blade, Miniature
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Color: Red
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 93
DC Cold Resistance: 0.00742 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 10A 58V Circuit Protection Fuse
139-0997010.WXN
Automotive 10A 58V Circuit Protection Fuse 139-0997010.WXN
Fuse Blade Fast Acting 10A 58V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0997010.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997010.WXN can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 10A 58V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0997010.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997010.WXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1874-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, Miniature

10A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Car Fuses - 1740759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
1740759
Car Fuses 1740759
Wickmann 0997010.WXN Car Fuse

Wickmann 0997010.WXN Car Fuse

Supplier's Site
Car Fuses - 1740218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
1740218
Car Fuses 1740218
Wickmann 0997010.WXN Car Fuse

Wickmann 0997010.WXN Car Fuse

Supplier's Site
Circuit Protection - Fuses 0997010.WXN
FUSE AUTO 10A 58VDC BLADE MINI

FUSE AUTO 10A 58VDC BLADE MINI

Supplier's Site
Auto Blade Fuse, 10A, 58V; Blow Characteristic Littelfuse - 79J5393 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 10A, 58V; Blow Characteristic Littelfuse
79J5393
Auto Blade Fuse, 10A, 58V; Blow Characteristic Littelfuse 79J5393
AUTO BLADE FUSE, 10A, 58V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 10A, 58V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0997010.WXN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0997010.WXN
TVS/Fuse/Board Level Protection >> Automotive Fuses 0997010.WXN
58V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS

58V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0997010.WXN 1361536-0997010.WXN 139-0997010.WXN F1874-ND 1740759 0997010.WXN 79J5393 0997010.WXN
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Circuit Protection - Fuses Automotive 10A 58V Circuit Protection Fuse Fuses Car Fuses Circuit Protection - Fuses Auto Blade Fuse, 10A, 58V; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Automotive Fuses
Fuse Type Miniature; Automotive; Blade Blade Blade Blade Automotive; Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 58 volts 58 volts 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data