Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 0997004.WXN

Description
This 4 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Pink housing indicates 4 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 4 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Pink housing indicates 4 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 0997004.WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
0997004.WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 0997004.WXN
This 4 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Pink housing indicates 4 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 4 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Pink housing indicates 4 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 4A 58V Circuit Protection Fuse
139-0997004.WXN
Automotive 4A 58V Circuit Protection Fuse 139-0997004.WXN
Fuse Blade Fast Acting 4A 58V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0997004.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 4A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997004.WXN can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 4A 58V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0997004.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 4A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997004.WXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10796-ND - DigiKey
Thief River Falls, MN, United States
4A AC 58V DC Fuse Automotive Holder Blade, Miniature

4A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses 0997004.WXN
FUSE AUTOMOTIVE 4A 58VDC BLADE

FUSE AUTOMOTIVE 4A 58VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0997004.WXN 139-0997004.WXN F10796-ND 0997004.WXN
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Automotive 4A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 58 volts 58 volts
Unlock Full Specs
to access all available technical data