Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 0997003.WXN

Description
This 3 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 3 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 0997003.WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
0997003.WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 0997003.WXN
This 3 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 3 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Purple housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Fuses - F5004-ND - DigiKey
Thief River Falls, MN, United States
3A AC 58V DC Fuse Automotive Holder Blade, Miniature

3A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses 0997003.WXN
FUSE AUTOMOTIVE 3A 58VDC BLADE

FUSE AUTOMOTIVE 3A 58VDC BLADE

Supplier's Site
Automotive Fuse, Time Delay, 3A, 58Vdc Rohs Compliant Littelfuse - 81AH9530 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 3A, 58Vdc Rohs Compliant Littelfuse
81AH9530
Automotive Fuse, Time Delay, 3A, 58Vdc Rohs Compliant Littelfuse 81AH9530
AUTOMOTIVE FUSE, TIME DELAY, 3A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 3A, 58VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0997003.WXN F5004-ND 0997003.WXN 81AH9530
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Fuses Circuit Protection - Fuses Automotive Fuse, Time Delay, 3A, 58Vdc Rohs Compliant Littelfuse
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data