The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0977008. |
| Product Name | 500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse |
| Fuse Material | Ceramic; Ceramic |