Littelfuse, Inc. Fuses 0977004.MXP

Description
4A 500V AC 450V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
4A 500V AC 450V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1669-ND - DigiKey
Thief River Falls, MN, United States
4A 500V AC 450V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

4A 500V AC 450V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 4A, 500V; Blow Characteristic Littelfuse - 31T8678 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 4A, 500V; Blow Characteristic Littelfuse
31T8678
Cartridge Fuse, Time Delay, 4A, 500V; Blow Characteristic Littelfuse 31T8678
CARTRIDGE FUSE, TIME DELAY, 4A, 500V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 977 Series; Voltage Rating VDC:450V RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 4A, 500V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 977 Series; Voltage Rating VDC:450V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0977004.MXP
Circuit Protection - Fuses 0977004.MXP
FUSE CERM 4A 500VAC 450VDC 5X20

FUSE CERM 4A 500VAC 450VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F1669-ND 31T8678 0977004.MXP
Product Name Fuses Cartridge Fuse, Time Delay, 4A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 100 amps
Unlock Full Specs
to access all available technical data