Fuse Miniature Slow Blow Acting 0.8A 500V Axial 5 X 20mm Ceramic Bulk SEMKO Product overview: 0977.800MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0977.800MXEP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1033989-0977.800MXEP
Category: Circuit Protection>Fuses
Series: 977
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Voltage Rating - DC: 450 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 200A DC
Melting I2t: 0.8
DC Cold Resistance: 0.417 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)
Alternative Parts (Cross-Reference): TR2-S505H-V-1-R; BK1-S505H-1-R; 0477001.MXEP; TR2-S505H-V-800-R; 0477001.MXP; 35411000029;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 800 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0977.800MXEP,F1677,
Approval Agency: CE, SEMKO
800mA 500V AC 450V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERM 800MA 500VAC 450VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0977.800MXEP | 1033989-0977.800MXEP | F1677-ND | 0977.800MXEP |
| Product Name | 0.8A 500V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | SEMKO | ||
| Rated Voltage | 450 volts | 500 volts | 500 volts | |
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| Mounting | Through Hole | Through Hole |