Littelfuse, Inc. 500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse 0977.500

Description
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant
Datasheet
Description
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse - 0977.500 - Littelfuse, Inc.
Rosemont, IL, United States
500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse
0977.500
500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse 0977.500
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant

The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0977.500
Product Name 500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 08SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details