This 400 A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Purple bar indicates 400 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF56
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0898400.U-1M6 |
| Product Name | MEGA® HP 70V Automotive Bolt-Down 56mm Fuse |
| Fuse Type | Automotive |