Littelfuse, Inc. Fuses 0895060.U

Description
60A AC 58V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet
Description
60A AC 58V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4349-ND - DigiKey
Thief River Falls, MN, United States
60A AC 58V DC Fuse Automotive Holder Auto Link

60A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 60A 58V Circuit Protection Fuse
139-0895060.U
Automotive 60A 58V Circuit Protection Fuse 139-0895060.U
Fuse 60A 58V Panel Mount 14.5 X 12 X 16mm Automotive Product overview: 0895060.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895060.U can be used for catalog matching and distributor lookup.

Fuse 60A 58V Panel Mount 14.5 X 12 X 16mm Automotive Product overview: 0895060.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895060.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0895060.U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0895060.U
Circuit Protection - Fuses 0895060.U
FUSE AUTO 60A 58VDC AUTO LINK

FUSE AUTO 60A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4349-ND 139-0895060.U 0895060.U
Product Name Fuses Automotive 60A 58V Circuit Protection Fuse Circuit Protection - Fuses
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data