Littelfuse, Inc. Fuses 0895060.T

Description
60A AC 58V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet
Description
60A AC 58V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0895060.T-ND - DigiKey
Thief River Falls, MN, United States
60A AC 58V DC Fuse Automotive Holder Auto Link

60A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 60A 58V Circuit Protection Fuse
139-0895060.T
Automotive 60A 58V Circuit Protection Fuse 139-0895060.T
Fuse Slow Blow Acting 60A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895060.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895060.T can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 60A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895060.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895060.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0895060.T
Circuit Protection - Fuses 0895060.T
FUSE AUTO 60A 58VDC AUTO LINK

FUSE AUTO 60A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0895060.T-ND 139-0895060.T 0895060.T
Product Name Fuses Automotive 60A 58V Circuit Protection Fuse Circuit Protection - Fuses
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Electrical, Specialty Fuses - 486-3425-ND - DigiKey
Specs
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details