Fuse Slow Blow Acting 50A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895050.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895050.Z can be used for catalog matching and distributor lookup.
50A AC 58V DC Fuse Automotive Holder Auto Link
Win Source Part Number: 1361593-0895050.Z
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: JCASE®
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.571" L x 0.472" W x 0.630" H (14.50mm x 12.00mm x 16.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50 A
Color: Red
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 4880
Approval Agency: UL
DC Cold Resistance: 0.00108 Ohms
FUSE AUTO 50A 58VDC AUTO LINK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Waytek, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0895050.Z | F4998-ND | 46303 | 1361593-0895050.Z | 0895050.Z |
| Product Name | Automotive 50A 58V Circuit Protection Fuse | Fuses | Littelfuse Low Profile Jcase Fuse, Cartridge Style, 50A, 58VDC, Red, 0895050.Z | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Material | Polyamide | ||||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 58 volts | 58 volts | 58 volts | 58 volts | |
| Rated Current | 50 amps | 50 amps | 50 amps | 50 amps |