Littelfuse, Inc. Automotive 40A 58V Circuit Protection Fuse 0895040.T

Description
Fuse Slow Blow Acting 40A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895040.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Acting 40A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895040.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40A 58V Circuit Protection Fuse
139-0895040.T
Automotive 40A 58V Circuit Protection Fuse 139-0895040.T
Fuse Slow Blow Acting 40A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895040.T can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 40A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895040.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0895040.T-ND - DigiKey
Thief River Falls, MN, United States
40A AC 58V DC Fuse Automotive Holder Auto Link

40A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0895040.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0895040.T
Circuit Protection - Fuses 0895040.T
FUSE AUTO 40A 58VDC AUTO LINK

FUSE AUTO 40A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0895040.T 0895040.T-ND 0895040.T
Product Name Automotive 40A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data