Littelfuse, Inc. Automotive 30A 58V Circuit Protection Fuse 0895030.Z

Description
Fuse Slow Blow Acting 30A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895030.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895030.Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Acting 30A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895030.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895030.Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 30A 58V Circuit Protection Fuse
139-0895030.Z
Automotive 30A 58V Circuit Protection Fuse 139-0895030.Z
Fuse Slow Blow Acting 30A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895030.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895030.Z can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 30A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895030.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895030.Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse Low Profile Jcase Fuse, Cartridge Style, 30A, 58VDC, Pink, 0895030.Z - 46301 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile Jcase Fuse, Cartridge Style, 30A, 58VDC, Pink, 0895030.Z
46301
Littelfuse Low Profile Jcase Fuse, Cartridge Style, 30A, 58VDC, Pink, 0895030.Z 46301
Littelfuse 0895030.Z Low Profile JCASE® Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Lower overall height allows for space and weight savings -40°F (-40°C) to 257°F (125°C) Color coded to amperage ratings
  • Littelfuse 0895030.Z Low Profile JCASE® Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Lower overall height allows for space and weight savings
  • -40°F (-40°C) to 257°F (125°C)
  • Color coded to amperage ratings
Supplier's Site Datasheet
Fuses - F4996-ND - DigiKey
Thief River Falls, MN, United States
30A AC 58V DC Fuse Automotive Holder Auto Link

30A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0895030.Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0895030.Z
Circuit Protection - Fuses 0895030.Z
FUSE AUTO 30A 58VDC AUTO LINK

FUSE AUTO 30A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0895030.Z 46301 F4996-ND 0895030.Z
Product Name Automotive 30A 58V Circuit Protection Fuse Littelfuse Low Profile Jcase Fuse, Cartridge Style, 30A, 58VDC, Pink, 0895030.Z Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers