Littelfuse, Inc. Fuses 0895030.T

Description
30A AC 58V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet
Description
30A AC 58V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0895030.T-ND - DigiKey
Thief River Falls, MN, United States
30A AC 58V DC Fuse Automotive Holder Auto Link

30A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 58V Circuit Protection Fuse
139-0895030.T
Automotive 30A 58V Circuit Protection Fuse 139-0895030.T
Fuse Slow Blow Acting 30A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895030.T can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 30A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895030.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0895030.T
Circuit Protection - Fuses 0895030.T
FUSE AUTO 30A 58VDC AUTO LINK

FUSE AUTO 30A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0895030.T-ND 139-0895030.T 0895030.T
Product Name Fuses Automotive 30A 58V Circuit Protection Fuse Circuit Protection - Fuses
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers