Littelfuse, Inc. Automotive 25A 58V Circuit Protection Fuse 0895025.Z

Description
Fuse Slow Blow Acting 25A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895025.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895025.Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Acting 25A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895025.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895025.Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 25A 58V Circuit Protection Fuse
139-0895025.Z
Automotive 25A 58V Circuit Protection Fuse 139-0895025.Z
Fuse Slow Blow Acting 25A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895025.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895025.Z can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 25A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895025.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895025.Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse Low Profile JCASE Fuse 25A, 58VDC, Time Delay, 0895025.Z - 46305 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile JCASE Fuse 25A, 58VDC, Time Delay, 0895025.Z
46305
Littelfuse Low Profile JCASE Fuse 25A, 58VDC, Time Delay, 0895025.Z 46305
Littelfuse 0895025.Z Low Profile JCASE® Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Temp. Rating: -40°F (-40°C) to 257°F (125°C) Lower overall height allows for space and weight savings
  • Littelfuse 0895025.Z Low Profile JCASE® Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Temp. Rating: -40°F (-40°C) to 257°F (125°C)
  • Lower overall height allows for space and weight savings
Supplier's Site Datasheet
Fuses - F11442-ND - DigiKey
Thief River Falls, MN, United States
25A AC 58V DC Fuse Automotive Holder Auto Link

25A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0895025.Z
Circuit Protection - Fuses 0895025.Z
FUSE AUTO 25A 58VDC AUTO LINK

FUSE AUTO 25A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0895025.Z 46305 F11442-ND 0895025.Z
Product Name Automotive 25A 58V Circuit Protection Fuse Littelfuse Low Profile JCASE Fuse 25A, 58VDC, Time Delay, 0895025.Z Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Unlock Full Specs
to access all available technical data