Fuse Slow Blow Acting 20A 58V Panel Mount Cartridge 14.5 X 12 X 16mm Automotive Product overview: 0895020.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895020.Z can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 814086-0895020.Z
Packaging: Bulk
Mounting Style: Holder
Color: Blue
Fuse Type: Automotive
Voltage Rating - DC: 58V
Melting I2t: 400
Approvals: UL
DC Cold Resistance: 0.00448 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.571" L x 0.472" W x 0.630" H (14.50mm x 12.00mm x 16.00mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 1kA
20A AC 58V DC Fuse Automotive Holder Auto Link
FUSE AUTO 20A 58VDC AUTO LINK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Waytek, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0895020.Z | 814086-0895020.Z | F4995-ND | 46300 | 0895020.Z |
| Product Name | Automotive 20A 58V Circuit Protection Fuse | Fuses - 0895020.Z | Fuses | Littelfuse Low Profile Jcase Fuse, Cartridge Style, 20A, 58VDC, Blue, 0895020.Z | Circuit Protection - Fuses |
| Fuse Material | Polyamide | ||||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 58 volts | 58 volts | 58 volts | 58 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps |