Littelfuse, Inc. Automotive 20A 58V Circuit Protection Fuse 0895020.U

Description
Fuse 20A 58V Panel Mount 14.5 X 12 X 16mm Automotive Product overview: 0895020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895020.U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 20A 58V Panel Mount 14.5 X 12 X 16mm Automotive Product overview: 0895020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895020.U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20A 58V Circuit Protection Fuse
139-0895020.U
Automotive 20A 58V Circuit Protection Fuse 139-0895020.U
Fuse 20A 58V Panel Mount 14.5 X 12 X 16mm Automotive Product overview: 0895020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895020.U can be used for catalog matching and distributor lookup.

Fuse 20A 58V Panel Mount 14.5 X 12 X 16mm Automotive Product overview: 0895020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0895020.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4344-ND - DigiKey
Thief River Falls, MN, United States
20A AC 58V DC Fuse Automotive Holder Auto Link

20A AC 58V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Cartridge Fuse, Time Delay, 20A, 58Vdc Rohs Compliant Littelfuse - 81AH9524 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 20A, 58Vdc Rohs Compliant Littelfuse
81AH9524
Cartridge Fuse, Time Delay, 20A, 58Vdc Rohs Compliant Littelfuse 81AH9524
CARTRIDGE FUSE, TIME DELAY, 20A, 58VDC ROHS COMPLIANT: YES

CARTRIDGE FUSE, TIME DELAY, 20A, 58VDC ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0895020.U
Circuit Protection - Fuses 0895020.U
FUSE AUTO 20A 58VDC AUTO LINK

FUSE AUTO 20A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0895020.U F4344-ND 81AH9524 0895020.U
Product Name Automotive 20A 58V Circuit Protection Fuse Fuses Cartridge Fuse, Time Delay, 20A, 58Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 004110374 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers