Littelfuse, Inc. LP MINI 10.9mm® 58V Blade Fuse 089107.5NXWS

Description
This 7.5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 7.5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI 10.9mm® 58V Blade Fuse - 089107.5NXWS - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI 10.9mm® 58V Blade Fuse
089107.5NXWS
LP MINI 10.9mm® 58V Blade Fuse 089107.5NXWS
This 7.5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse

This 7.5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse

Datasheet
Fuses - 089107.5NXWS-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now
Circuit Protection - Fuses - 089107.5NXWS - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
089107.5NXWS
Circuit Protection - Fuses 089107.5NXWS
FUSE AUTO 7.5A 58VDC BLADE MINI

FUSE AUTO 7.5A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 089107.5NXWS 089107.5NXWS-ND 089107.5NXWS
Product Name LP MINI 10.9mm® 58V Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110356 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details