Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 089107.5H

Description
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 089107.5H - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
089107.5H
Low-Profile MINI® 58V Blade Fuse 089107.5H
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Fuses - F11161-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Singapore, Singapore
Automotive 7.5A Circuit Protection Fuse
139-089107.5H
Automotive 7.5A Circuit Protection Fuse 139-089107.5H
Fuse Blade 7.5A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 089107.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-089107.5H can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 089107.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-089107.5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 089107.5H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
089107.5H
Circuit Protection - Fuses 089107.5H
FUSE AUTO 7.5A 58VDC BLADE MINI

FUSE AUTO 7.5A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 089107.5H F11161-ND 139-089107.5H 089107.5H
Product Name Low-Profile MINI® 58V Blade Fuse Fuses Automotive 7.5A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 486-4256-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards VDE
View Details
2 suppliers