Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891030.H

Description
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891030.H - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891030.H
Low-Profile MINI® 58V Blade Fuse 0891030.H
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 30A 58V Circuit Protection Fuse
139-0891030.H
Automotive 30A 58V Circuit Protection Fuse 139-0891030.H
Fuse Blade 30A 58V Socket Flat 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891030.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891030.H can be used for catalog matching and distributor lookup.

Fuse Blade 30A 58V Socket Flat 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891030.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891030.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0891030.H-ND - DigiKey
Thief River Falls, MN, United States
30A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

30A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses - 0891030.H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0891030.H
Circuit Protection - Fuses 0891030.H
FUSE AUTO 30A 58VDC BLADE MINI

FUSE AUTO 30A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0891030.H 139-0891030.H 0891030.H-ND 0891030.H
Product Name Low-Profile MINI® 58V Blade Fuse Automotive 30A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110389 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers