Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891025.U

Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891025.U - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891025.U
Low-Profile MINI® 58V Blade Fuse 0891025.U
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Fuses - 0891025.U-ND - DigiKey
Thief River Falls, MN, United States
25A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

25A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Littelfuse Low Profile MINI® Fuse, 25A, Clear, 0891025.U - 46298 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile MINI® Fuse, 25A, Clear, 0891025.U
46298
Littelfuse Low Profile MINI® Fuse, 25A, Clear, 0891025.U 46298
Littelfuse 0891025.U Low Profile MINI Fuse Category: Blade Fuses Manufacturer: Littelfuse Similar performance characteristics as standard mini fuses Low overall height allows for space and weight savings Typically used as a replacement fuse in new vehicles Color coded for rating characteristics -40°F (-40°C) to 257°F (125°C) Use with Low Profile MINI® fuse holders
  • Littelfuse 0891025.U Low Profile MINI Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Similar performance characteristics as standard mini fuses
  • Low overall height allows for space and weight savings
  • Typically used as a replacement fuse in new vehicles
  • Color coded for rating characteristics
  • -40°F (-40°C) to 257°F (125°C)
  • Use with Low Profile MINI® fuse holders
Supplier's Site Datasheet
Singapore, Singapore
Automotive 25A Circuit Protection Fuse
139-0891025.U
Automotive 25A Circuit Protection Fuse 139-0891025.U
Fuse Blade 25A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891025.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891025.U can be used for catalog matching and distributor lookup.

Fuse Blade 25A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891025.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891025.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0891025.U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0891025.U
Circuit Protection - Fuses 0891025.U
FUSE AUTO 25A 58VDC BLADE MINI

FUSE AUTO 25A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891025.U 0891025.U-ND 46298 139-0891025.U 0891025.U
Product Name Low-Profile MINI® 58V Blade Fuse Fuses Littelfuse Low Profile MINI® Fuse, 25A, Clear, 0891025.U Automotive 25A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade Miniature; Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers