Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891025.NXTY

Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891025.NXTY - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891025.NXTY
Low-Profile MINI® 58V Blade Fuse 0891025.NXTY
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0891025.NXTY
Product Name Low-Profile MINI® 58V Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details