This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Fuse Blade 25A 58V Socket Flat 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891025.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891025.H can be used for catalog matching and distributor lookup.
25A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)
FUSE AUTO 25A 58VDC BLADE MINI
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0891025.H | 139-0891025.H | F11160-ND | 0891025.H |
| Product Name | Low-Profile MINI® 58V Blade Fuse | Automotive 25A 58V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Automotive; Blade | Blade | ||
| Mounting | Plug-In | |||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 58 volts | 58 volts |