This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0891020.NXSY |
| Product Name | Low-Profile MINI® 58V Blade Fuse |
| Fuse Type | Miniature; Automotive; Blade |