Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891020.NXS

Description
This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891020.NXS - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891020.NXS
Low-Profile MINI® 58V Blade Fuse 0891020.NXS
This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Fuses - F4991-ND - DigiKey
Thief River Falls, MN, United States
20A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

20A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0891020.NXS
Circuit Protection Fuse 139-0891020.NXS
Electric Fuse, Product overview: 0891020.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891020.NXS can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0891020.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891020.NXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Auto Blade Fuse, 20A, 58V, Medium Acting; Blow Characteristic Littelfuse - 04N9814 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 20A, 58V, Medium Acting; Blow Characteristic Littelfuse
04N9814
Auto Blade Fuse, 20A, 58V, Medium Acting; Blow Characteristic Littelfuse 04N9814
AUTO BLADE FUSE, 20A, 58V, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Fuse Current:20A; Voltage Rating VDC:58V; Product Range:LP MINI Series RoHS Compliant: Yes

AUTO BLADE FUSE, 20A, 58V, MEDIUM ACTING; Blow Characteristic:Medium Acting; Fuse Current:20A; Voltage Rating VDC:58V; Product Range:LP MINI Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0891020.NXS
FUSE AUTO 20A 58VDC BLADE MINI

FUSE AUTO 20A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891020.NXS F4991-ND 139-0891020.NXS 04N9814 0891020.NXS
Product Name Low-Profile MINI® 58V Blade Fuse Fuses Circuit Protection Fuse Auto Blade Fuse, 20A, 58V, Medium Acting; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - VF275 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details