Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891015.U

Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891015.U - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891015.U
Low-Profile MINI® 58V Blade Fuse 0891015.U
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Littelfuse Low Profile MINI® Fuse, 15A, Blue, 0891015.U - 46296 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile MINI® Fuse, 15A, Blue, 0891015.U
46296
Littelfuse Low Profile MINI® Fuse, 15A, Blue, 0891015.U 46296
Littelfuse 0891015.U Low Profile MINI Fuse Category: Blade Fuses Manufacturer: Littelfuse Similar performance characteristics as standard mini fuses Low overall height allows for space and weight savings Typically used as a replacement fuse in new vehicles Color coded for rating characteristics -40°F (-40°C) to 257°F (125°C) Use with Low Profile MINI® fuse holders
  • Littelfuse 0891015.U Low Profile MINI Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Similar performance characteristics as standard mini fuses
  • Low overall height allows for space and weight savings
  • Typically used as a replacement fuse in new vehicles
  • Color coded for rating characteristics
  • -40°F (-40°C) to 257°F (125°C)
  • Use with Low Profile MINI® fuse holders
Supplier's Site Datasheet
Fuses - F11158-ND - DigiKey
Thief River Falls, MN, United States
15A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

15A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses - 1361572-0891015.U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361572-0891015.U
Circuit Protection - Fuses 1361572-0891015.U
Win Source Part Number: 1361572-0891015.U Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: LP MINI® 891 Package: Bulk Product Status: Active Package / Case: Blade, Miniature (Low Profile) Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.429" L x 0.150" W x 0.331" H (10.90mm x 3.80mm x 8.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Color: Blue Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Melting I²t: 198 DC Cold Resistance: 0.0047 Ohms

Win Source Part Number: 1361572-0891015.U
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LP MINI® 891
Package: Bulk
Product Status: Active
Package / Case: Blade, Miniature (Low Profile)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.150" W x 0.331" H (10.90mm x 3.80mm x 8.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Color: Blue
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I²t: 198
DC Cold Resistance: 0.0047 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 15A 58V Circuit Protection Fuse
139-0891015.U
Automotive 15A 58V Circuit Protection Fuse 139-0891015.U
Fuse Blade 15A 58V Socket 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891015.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891015.U can be used for catalog matching and distributor lookup.

Fuse Blade 15A 58V Socket 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891015.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891015.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0891015.U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0891015.U
Circuit Protection - Fuses 0891015.U
FUSE AUTO 15A 58VDC BLADE MINI

FUSE AUTO 15A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0891015.U 46296 F11158-ND 1361572-0891015.U 139-0891015.U 0891015.U
Product Name Low-Profile MINI® 58V Blade Fuse Littelfuse Low Profile MINI® Fuse, 15A, Blue, 0891015.U Fuses Circuit Protection - Fuses Automotive 15A 58V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Miniature; Blade Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.2501.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002610013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers