Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891015.NXTY

Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891015.NXTY - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891015.NXTY
Low-Profile MINI® 58V Blade Fuse 0891015.NXTY
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0891015.NXTY
Product Name Low-Profile MINI® 58V Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers