Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891015.NXS

Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891015.NXS - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891015.NXS
Low-Profile MINI® 58V Blade Fuse 0891015.NXS
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Fuses - F4990-ND - DigiKey
Thief River Falls, MN, United States
15A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

15A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses 0891015.NXS
FUSE AUTO 15A 58VDC BLADE MINI

FUSE AUTO 15A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0891015.NXS F4990-ND 0891015.NXS
Product Name Low-Profile MINI® 58V Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data