Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891015.H

Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891015.H - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891015.H
Low-Profile MINI® 58V Blade Fuse 0891015.H
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Fuses - 0891015.H-ND - DigiKey
Thief River Falls, MN, United States
15A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

15A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Singapore, Singapore
Automotive 15A Circuit Protection Fuse
139-0891015.H
Automotive 15A Circuit Protection Fuse 139-0891015.H
Fuse Blade 15A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891015.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891015.H can be used for catalog matching and distributor lookup.

Fuse Blade 15A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891015.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891015.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0891015.H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0891015.H
Circuit Protection - Fuses 0891015.H
FUSE AUTO 15A 58VDC BLADE MINI

FUSE AUTO 15A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0891015.H 0891015.H-ND 139-0891015.H 0891015.H
Product Name Low-Profile MINI® 58V Blade Fuse Fuses Automotive 15A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data