Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891010.U

Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891010.U - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891010.U
Low-Profile MINI® 58V Blade Fuse 0891010.U
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 10A Circuit Protection Fuse
139-0891010.U
Automotive 10A Circuit Protection Fuse 139-0891010.U
Fuse Blade 10A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891010.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.U can be used for catalog matching and distributor lookup.

Fuse Blade 10A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891010.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse Low Profile MINI® Fuse, 10A, Red, 0891010.U - 46295 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile MINI® Fuse, 10A, Red, 0891010.U
46295
Littelfuse Low Profile MINI® Fuse, 10A, Red, 0891010.U 46295
Littelfuse 0891010.U Low Profile MINI Fuse Category: Blade Fuses Manufacturer: Littelfuse Similar performance characteristics as standard mini fuses Low overall height allows for space and weight savings Typically used as a replacement fuse in new vehicles Color coded for rating characteristics -40°F (-40°C) to 257°F (125°C) Use with Low Profile MINI® fuse holders
  • Littelfuse 0891010.U Low Profile MINI Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Similar performance characteristics as standard mini fuses
  • Low overall height allows for space and weight savings
  • Typically used as a replacement fuse in new vehicles
  • Color coded for rating characteristics
  • -40°F (-40°C) to 257°F (125°C)
  • Use with Low Profile MINI® fuse holders
Supplier's Site Datasheet
Fuses - 0891010.U-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses - 0891010.U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0891010.U
Circuit Protection - Fuses 0891010.U
FUSE AUTO 10A 58VDC BLADE MINI

FUSE AUTO 10A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891010.U 139-0891010.U 46295 0891010.U-ND 0891010.U
Product Name Low-Profile MINI® 58V Blade Fuse Automotive 10A Circuit Protection Fuse Littelfuse Low Profile MINI® Fuse, 10A, Red, 0891010.U Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Miniature; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data