Littelfuse, Inc. LP MINI 10.9mm® 58V Blade Fuse 0891010.NXWS

Description
This 10 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 10 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI 10.9mm® 58V Blade Fuse - 0891010.NXWS - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI 10.9mm® 58V Blade Fuse
0891010.NXWS
LP MINI 10.9mm® 58V Blade Fuse 0891010.NXWS
This 10 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 10A Circuit Protection Fuse
139-0891010.NXWS
Automotive 10A Circuit Protection Fuse 139-0891010.NXWS
Fuse Blade 10A Socket 10.9 X 3.8 X 8.73mm Automotive Product overview: 0891010.NXWS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.NXWS can be used for catalog matching and distributor lookup.

Fuse Blade 10A Socket 10.9 X 3.8 X 8.73mm Automotive Product overview: 0891010.NXWS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.NXWS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334703-0891010.NXWS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334703-0891010.NXWS
Circuit Protection - Fuses 1334703-0891010.NXWS
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334703-0891010.NXWS Category: Circuit Protection>Fuses Packaging: Bulk Color: Red Fuse Type: Automotive Voltage Rating - DC: 58 V Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 102 Size / Dimension: 0.429" L x 0.150" W x 0.344" H (10.90mm x 3.81mm x 8.73mm) DC Cold Resistance: 7.59 Ohms Standard Package: 5,000 Mounting: Holder Temperature Range - Operating: -40°C ~ 125°C Case / Package: Blade, Miniature (Low Profile) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0040 Other Part Number: F11971,-0891010.NXWS ,0891010.NXWS-ND RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334703-0891010.NXWS
Category: Circuit Protection>Fuses
Packaging: Bulk
Color: Red
Fuse Type: Automotive
Voltage Rating - DC: 58 V
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 102
Size / Dimension: 0.429" L x 0.150" W x 0.344" H (10.90mm x 3.81mm x 8.73mm)
DC Cold Resistance: 7.59 Ohms
Standard Package: 5,000
Mounting: Holder
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Blade, Miniature (Low Profile)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0040
Other Part Number: F11971,-0891010.NXWS,0891010.NXWS-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuses - F11971-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now
Circuit Protection - Fuses 0891010.NXWS
FUSE AUTO 10A 58VDC BLADE MINI

FUSE AUTO 10A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891010.NXWS 139-0891010.NXWS 1334703-0891010.NXWS F11971-ND 0891010.NXWS
Product Name LP MINI 10.9mm® 58V Blade Fuse Automotive 10A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In Holder
Approvals / Standards RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110355 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers