Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: 891 LP MINI - 0891010.NXT 0891010.NXT

Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: 891 LP MINI - 0891010.NXT - 0891010.NXT - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: 891 LP MINI - 0891010.NXT
0891010.NXT
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: 891 LP MINI - 0891010.NXT 0891010.NXT
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0891010.NXT
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: 891 LP MINI - 0891010.NXT
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers