Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891010.NXS

Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891010.NXS - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891010.NXS
Low-Profile MINI® 58V Blade Fuse 0891010.NXS
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Circuit Protection - Fuses - 1301942-0891010.NXS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301942-0891010.NXS
Circuit Protection - Fuses 1301942-0891010.NXS
Win Source Part Number: 1301942-0891010.NXS Category: Circuit Protection>Fuses Series: LP MINI® 891 Color: Red Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 58 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 102 DC Cold Resistance: 0.00759 Ohms Standard Package: 5,000 Mounting Type: Holder Package / Case: Blade, Miniature (Low Profile) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.429" L x 0.150" W x 0.299" H (10.90mm x 3.80mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0891010.NXS,-0891010 .NXS,0891010NXS,F498 9

Win Source Part Number: 1301942-0891010.NXS
Category: Circuit Protection>Fuses
Series: LP MINI® 891
Color: Red
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 58 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 102
DC Cold Resistance: 0.00759 Ohms
Standard Package: 5,000
Mounting Type: Holder
Package / Case: Blade, Miniature (Low Profile)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.150" W x 0.299" H (10.90mm x 3.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0891010.NXS,-0891010.NXS,0891010NXS,F4989

Buy Now Datasheet
Singapore, Singapore
Automotive 10A Circuit Protection Fuse
139-0891010.NXS
Automotive 10A Circuit Protection Fuse 139-0891010.NXS
Fuse Blade 10A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891010.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.NXS can be used for catalog matching and distributor lookup.

Fuse Blade 10A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891010.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.NXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4989-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses 0891010.NXS
FUSE AUTO 10A 58VDC BLADE MINI

FUSE AUTO 10A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891010.NXS 1301942-0891010.NXS 139-0891010.NXS F4989-ND 0891010.NXS
Product Name Low-Profile MINI® 58V Blade Fuse Circuit Protection - Fuses Automotive 10A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In Holder
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers