Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891010.H

Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891010.H - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891010.H
Low-Profile MINI® 58V Blade Fuse 0891010.H
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Fuses - 0891010.H-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

10A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Singapore, Singapore
Automotive 10A 58V Circuit Protection Fuse
139-0891010.H
Automotive 10A 58V Circuit Protection Fuse 139-0891010.H
Fuse Blade 10A 58V Socket Automotive Product overview: 0891010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.H can be used for catalog matching and distributor lookup.

Fuse Blade 10A 58V Socket Automotive Product overview: 0891010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891010.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0891010.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0891010.H
Circuit Protection - Fuses 0891010.H
FUSE AUTO 10A 58VDC BLADE MINI

FUSE AUTO 10A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0891010.H 0891010.H-ND 139-0891010.H 0891010.H
Product Name Low-Profile MINI® 58V Blade Fuse Fuses Automotive 10A 58V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data