Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891005.U

Description
This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891005.U - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891005.U
Low-Profile MINI® 58V Blade Fuse 0891005.U
This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 5A 58V Circuit Protection Fuse
139-0891005.U
Automotive 5A 58V Circuit Protection Fuse 139-0891005.U
Fuse Blade 5A 58V Socket 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891005.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891005.U can be used for catalog matching and distributor lookup.

Fuse Blade 5A 58V Socket 10.9 X 3.8 X 8.4mm Polyamide 66 Automotive Product overview: 0891005.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891005.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0891005.U-ND - DigiKey
Thief River Falls, MN, United States
5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Littelfuse Low Profile MINI® Fuse, 5A, Tan, 0891005.U - 46293 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile MINI® Fuse, 5A, Tan, 0891005.U
46293
Littelfuse Low Profile MINI® Fuse, 5A, Tan, 0891005.U 46293
Littelfuse 0891005.U Low Profile MINI Fuse Category: Blade Fuses Manufacturer: Littelfuse Similar performance characteristics as standard mini fuses Low overall height allows for space and weight savings Typically used as a replacement fuse in new vehicles Color coded for rating characteristics -40°F (-40°C) to 257°F (125°C) Use with Low Profile MINI® fuse holders
  • Littelfuse 0891005.U Low Profile MINI Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Similar performance characteristics as standard mini fuses
  • Low overall height allows for space and weight savings
  • Typically used as a replacement fuse in new vehicles
  • Color coded for rating characteristics
  • -40°F (-40°C) to 257°F (125°C)
  • Use with Low Profile MINI® fuse holders
Supplier's Site Datasheet
Circuit Protection - Fuses - 0891005.U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0891005.U
Circuit Protection - Fuses 0891005.U
FUSE AUTOMOTIVE 5A 58VDC BLADE

FUSE AUTOMOTIVE 5A 58VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891005.U 139-0891005.U 0891005.U-ND 46293 0891005.U
Product Name Low-Profile MINI® 58V Blade Fuse Automotive 5A 58V Circuit Protection Fuse Fuses Littelfuse Low Profile MINI® Fuse, 5A, Tan, 0891005.U Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade Miniature; Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002311101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Cartridge Fuses - VF504/VF504-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers