Littelfuse, Inc. LP MINI 10.9mm® 58V Blade Fuse 0891005.NXWS

Description
This 5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI 10.9mm® 58V Blade Fuse - 0891005.NXWS - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI 10.9mm® 58V Blade Fuse
0891005.NXWS
LP MINI 10.9mm® 58V Blade Fuse 0891005.NXWS
This 5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse

This 5 A Low Profile MINI® 10.9 mm fuse protects circuit protection as well as larger and heavier MINI 58V blade fuses. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as a UL 248 Special Purpose Fuse

Datasheet
Fuses - 0891005.NXWS-ND - DigiKey
Thief River Falls, MN, United States
5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now
Circuit Protection - Fuses 0891005.NXWS
FUSE AUTOMOTIVE 5A 58VDC BLADE

FUSE AUTOMOTIVE 5A 58VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0891005.NXWS 0891005.NXWS-ND 0891005.NXWS
Product Name LP MINI 10.9mm® 58V Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data