This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Tin-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0891002.ZX825 |
| Product Name | Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: 891 LP MINI - 0891002.ZX825 |
| Fuse Type | Automotive; Blade |