This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
2A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)
Fuse Blade 2A Socket 10.9 X 3.8 X 8.4mm Product overview: 0891002.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891002.U can be used for catalog matching and distributor lookup.
FUSE AUTOMOTIVE 2A 58VDC BLADE
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0891002.U | 0891002.U-ND | 139-0891002.U | 0891002.U |
| Product Name | Low-Profile MINI® 58V Blade Fuse | Fuses | 2A Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Automotive; Blade | Blade | ||
| Mounting | Plug-In | |||
| Approvals / Standards | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |