Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891002.H

Description
This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891002.H - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891002.H
Low-Profile MINI® 58V Blade Fuse 0891002.H
This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 2A Circuit Protection Fuse
139-0891002.H
Automotive 2A Circuit Protection Fuse 139-0891002.H
Fuse Blade 2A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891002.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891002.H can be used for catalog matching and distributor lookup.

Fuse Blade 2A Socket 10.9 X 3.8 X 8.4mm Automotive Product overview: 0891002.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891002.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0891002.H-ND - DigiKey
Thief River Falls, MN, United States
2A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

2A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses - 0891002.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0891002.H
Circuit Protection - Fuses 0891002.H
FUSE AUTOMOTIVE 2A 58VDC BLADE

FUSE AUTOMOTIVE 2A 58VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0891002.H 139-0891002.H 0891002.H-ND 0891002.H
Product Name Low-Profile MINI® 58V Blade Fuse Automotive 2A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details