Littelfuse, Inc. Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 650A 0888650.U-2M8

Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 600A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote Datasheet
Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 600A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 650A - 47258 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 650A
47258
Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 650A 47258
The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 600A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8

The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection.

  • Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MEGA ®
  • Style: Bolt-Down Fuse
  • Current Rating: 600A
  • Voltage Rating: 120VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A
  • The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted
  • Interruption Rating: 2500A @ 120VDC
  • Bolt Size: M8
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47258
Product Name Littelfuse 0888650.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 650A
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers