Littelfuse, Inc. MEGA 120V HP 0888450.U-2M8

Description
MEGA 120V HP
Request a Quote Datasheet
Description
MEGA 120V HP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA 120V HP - 0888450.U-2M8 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA 120V HP
0888450.U-2M8
MEGA 120V HP 0888450.U-2M8
MEGA 120V HP

MEGA 120V HP

Datasheet
Littelfuse 0888450.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 450A - 47257 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0888450.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 450A
47257
Littelfuse 0888450.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 450A 47257
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888450.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 450A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8

The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection.

  • Littelfuse 0888450.U-2M8 High-Performance MEGA Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MEGA ®
  • Style: Bolt-Down Fuse
  • Current Rating: 450A
  • Voltage Rating: 120VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A
  • The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted
  • Interruption Rating: 2500A @ 120VDC
  • Bolt Size: M8
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Fuses Fuses
Product Number 0888450.U-2M8 47257
Product Name MEGA 120V HP Littelfuse 0888450.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 450A
Fuse Type Automotive
Mounting Bolt-Down
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details