Littelfuse, Inc. Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse, 120V-SF 56, 200A 0888200.U-2M8

Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 200A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote Datasheet
Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 200A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse, 120V-SF 56, 200A - 47254 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse, 120V-SF 56, 200A
47254
Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse, 120V-SF 56, 200A 47254
The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 200A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8

The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection.

  • Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MEGA ®
  • Style: Bolt-Down Fuse
  • Current Rating: 200A
  • Voltage Rating: 120VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A
  • The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted
  • Interruption Rating: 2500A @ 120VDC
  • Bolt Size: M8
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47254
Product Name Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse, 120V-SF 56, 200A
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details