Littelfuse, Inc. Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 60A 0888060.U-2M8

Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 60A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote
Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 60A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 60A - 47253 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 60A
47253
Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 60A 47253
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 60A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8

The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection.

  • Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MEGA ®
  • Style: Bolt-Down Fuse
  • Current Rating: 60A
  • Voltage Rating: 120VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A
  • The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted
  • Interruption Rating: 2500A @ 120VDC
  • Bolt Size: M8
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47253
Product Name Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 60A
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1749 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 800 volts
Rated Current 100 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details