Littelfuse, Inc. Fuses 08853.15DR

Description
3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10990TR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F10990DKR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F10990CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3.15A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 08853.15DR
FUSE BOARD MNT 3.15A 500VDC 2SMD

FUSE BOARD MNT 3.15A 500VDC 2SMD

Supplier's Site
Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse - 52AC8028 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse
52AC8028
Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse 52AC8028
FUSE, AEC-Q200, 3.15A, 500VDC, 0402; Fuse Current:3.15A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, AEC-Q200, 3.15A, 500VDC, 0402; Fuse Current:3.15A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse - 70AC6352 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse
70AC6352
Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse 70AC6352
FUSE, AEC-Q200, 3.15A, 500VDC, 0402; Fuse Current:3.15A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, AEC-Q200, 3.15A, 500VDC, 0402; Fuse Current:3.15A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10990TR-ND 08853.15DR 52AC8028
Product Name Fuses Circuit Protection - Fuses Fuse, Aec-Q200, 3.15A, 500Vdc, 0402; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2704.22TR-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Surface Mount Fuses - VF476 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details