1.25A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.25A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.25A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, AEC-Q200, 1.25A, 500VDC, 0402; Fuse Current:1.25A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, AEC-Q200, 1.25A, 500VDC, 0402; Fuse Current:1.25A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MNT 1.25A 500VDC 2SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F10986CT-ND | 70AC6351 | 08851.25DR |
| Product Name | Fuses | Fuse, Aec-Q200, 1.25A, 500Vdc, 0402; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |