Fuse Chip 1.6A 350V SMD Solder Pad 10.86 X 4.78mm Plastic T/R Product overview: 088501.6DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.6A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-088501.6DR can be used for catalog matching and distributor lookup.
1.6A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.6A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.6A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1340678-088501.6DR
Category: Circuit Protection - Fuses
Series: NANO²® 885
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 500 V
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 2.3
Size / Dimension: 0.428" L x 0.188" W x 0.188" H (10.86mm x 4.78mm x 4.78mm)
DC Cold Resistance: 0.0473 Ohms
Standard Package: 1,500
Mounting Type: Surface Mount
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: cURus, TUV
California Prop 65: Warning Information
FUSE, AEC-Q200, 1.6A, 500VDC, 0402; Fuse Current:1.6A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, AEC-Q200, 1.6A, 500VDC, 0402; Fuse Current:1.6A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MNT 1.6A 500VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-088501.6DR | F10987DKR-ND | 1340678-088501.6DR | 70AC6349 | 088501.6DR |
| Product Name | SMD 1.6A 350V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, 1.6A, 500Vdc, 0402; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps |