4A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 350V SMD Fuse, -40°C to 85°C, Solder Pad Product overview: 0885004.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0885004.DR can be used for catalog matching and distributor lookup.
FUSE, AEC-Q200, 4A, 450VDC, 0402; Fuse Current:4A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, AEC-Q200, 4A, 450VDC, 0402; Fuse Current:4A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MOUNT 4A 450VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10991TR-ND | 139-0885004.DR | 52AC8023 | 0885004.DR |
| Product Name | Fuses | SMD 4A 350V Circuit Protection Fuse | Fuse, Aec-Q200, 4A, 450Vdc, 0402; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |