Littelfuse, Inc. Smd Fuse, Fast Acting, 100A, 100Vdc; Fuse Current Littelfuse 0881100.UR

Description
SMD FUSE, FAST ACTING, 100A, 100VDC; Fuse Current:100A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:100V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Description
SMD FUSE, FAST ACTING, 100A, 100VDC; Fuse Current:100A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:100V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Fast Acting, 100A, 100Vdc; Fuse Current Littelfuse - 34AC8492 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 100A, 100Vdc; Fuse Current Littelfuse
34AC8492
Smd Fuse, Fast Acting, 100A, 100Vdc; Fuse Current Littelfuse 34AC8492
SMD FUSE, FAST ACTING, 100A, 100VDC; Fuse Current:100A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:100V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 100A, 100VDC; Fuse Current:100A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:100V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC8492
Product Name Smd Fuse, Fast Acting, 100A, 100Vdc; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD112-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details