Littelfuse, Inc. Fuses 0881100.UR

Description
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F9973DKR-ND - DigiKey
Thief River Falls, MN, United States
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F9973TR-ND - DigiKey
Thief River Falls, MN, United States
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F9973CT-ND - DigiKey
Thief River Falls, MN, United States
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 0881100.UR - 804888-0881100.UR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0881100.UR
804888-0881100.UR
Fuses - 0881100.UR 804888-0881100.UR
Manufacturer: Littelfuse Inc. Win Source Part Number: 804888-0881100.UR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 75V Melting I2t: 6900 Approvals: cURus DC Cold Resistance: 45 mOhms Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.394" L x 0.441" W x 0.268" H (10.00mm x 11.20mm x 6.80mm) Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 100A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804888-0881100.UR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 75V
Melting I2t: 6900
Approvals: cURus
DC Cold Resistance: 45 mOhms
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.394" L x 0.441" W x 0.268" H (10.00mm x 11.20mm x 6.80mm)
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Singapore, Singapore
SMD 100A 75V Circuit Protection Fuse
139-0881100.UR
SMD 100A 75V Circuit Protection Fuse 139-0881100.UR
SMD Fuse 100A 75V, -55°C to 100°C, Solder Pad Product overview: 0881100.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0881100.UR can be used for catalog matching and distributor lookup.

SMD Fuse 100A 75V, -55°C to 100°C, Solder Pad Product overview: 0881100.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0881100.UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0881100.UR
FUSE BOARD MOUNT 100A 75VDC 2SMD

FUSE BOARD MOUNT 100A 75VDC 2SMD

Supplier's Site
FUSE BOARD MOUNT 100A 75VDC - 461-0881100.UR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 100A 75VDC
461-0881100.UR
FUSE BOARD MOUNT 100A 75VDC 461-0881100.UR
FUSE BOARD MOUNT 100A 75VDC

FUSE BOARD MOUNT 100A 75VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F9973DKR-ND 804888-0881100.UR 139-0881100.UR 0881100.UR 461-0881100.UR
Product Name Fuses Fuses - 0881100.UR SMD 100A 75V Circuit Protection Fuse Circuit Protection - Fuses FUSE BOARD MOUNT 100A 75VDC
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1873-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers